Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F4-B, SC-109D, 2 PIN Product overview: DB2230400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2230400L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013803-DB2230400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 30μA @ 30V
Capacitance @ Vr, F: 59pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F4-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 30V 1A MINI2-F4-B
DIODE SCHOTTKY 30V 1A MINI2-F4-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-DB2230400L | 013803-DB2230400L | DB2230400L | DB2230400L |
| Product Name | Schottky 1A 30V Diode and Rectifier | Diodes, Rectifiers - Single - DB2230400L | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | Mini2-F4-B | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | |||
| IO | 1 amps | |||
| Tj | -55 C (-67 F) | 150 C (302 F) |