Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2141300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2141300L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032658-DB2141300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 2A
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 43pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMINI2-F4-B-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
DIODE SCHOT 40V 2A SMINI2-F4-B-B
DIODE SCHOT 40V 2A SMINI2-F4-B-B
DIODE, SCHOTTKY, 40V, SMINI2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-DB2141300L | 1032658-DB2141300L | DB2141300L | DB2141300L | 63W3754 |
| Product Name | Schottky 2A 40V 108A Diode and Rectifier | Diodes, Rectifiers - Single - DB2141300L | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Schottky, 40V, Smini2; Repetitive Reverse Voltage Vrrm Max Panasonic |
| Package | Tape and Reel | SMINI2-F4-B-B | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 2 amps | ||||
| Tj | -40 C (-40 F) | 150 C (302 F) | |||
| Life Cycle Stage | Active | Removed |