Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032657-DB2141200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 1.5A
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 43pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMINI2-F4-B-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2141200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 40V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 40V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2141200L can be used for catalog matching and distributor lookup.
DIODE SCHOT 40V 1.5A SMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1032657-DB2141200L | 280-DB2141200L | DB2141200L |
| Product Name | Diodes, Rectifiers - Single - DB2141200L | Schottky 1.5A 40V 108A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | |
| Package | SMINI2-F4-B-B | Tape and Reel | |
| VF | 0.4800 volts | 0.4800 volts | |
| trr | 12 ns |