Panasonic Schottky 1A 30V 108A Diode and Rectifier DB2130300L

Description
Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2130300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2130300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2130300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2130300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 30V 108A Diode and Rectifier - 280-DB2130300L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 30V 108A Diode and Rectifier
280-DB2130300L
Schottky 1A 30V 108A Diode and Rectifier 280-DB2130300L
Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2130300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2130300L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2130300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2130300L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2130300L - 1032655-DB2130300L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2130300L
1032655-DB2130300L
Diodes, Rectifiers - Single - DB2130300L 1032655-DB2130300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032655-DB2130300L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Reverse Recovery Time (trr): 11ns Current - Reverse Leakage @ Vr: 40μA @ 30V Capacitance @ Vr, F: 33pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMINI2-F4-B-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032655-DB2130300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Reverse Recovery Time (trr): 11ns
Current - Reverse Leakage @ Vr: 40μA @ 30V
Capacitance @ Vr, F: 33pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMINI2-F4-B-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2130300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2130300L
Discrete Semiconductor Products - Diodes - Rectifiers DB2130300L
DIODE SCHOT 30V 1A SMINI2-F4-B-B

DIODE SCHOT 30V 1A SMINI2-F4-B-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2130300L 1032655-DB2130300L DB2130300L
Product Name Schottky 1A 30V 108A Diode and Rectifier Diodes, Rectifiers - Single - DB2130300L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMINI2-F4-B-B
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data