Win Source Part Number: 1187601-DA6X108K0R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 300 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: SOT-23-6
Supplier Device Package: Mini6-G4-B
Alternative Parts (Cross-Reference): DA6X108K0R.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: DA6X108K0RTR,DA6X108
Base Product Number: DA6X108
Rectifier Diode, 3 Element, 0.2A, 300V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X108K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X108K0R can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 200MA MINI6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1187601-DA6X108K0R | 286-DA6X108K0R | DA6X108K0R |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 0.2A 300V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.2 volts | 1.2 volts | |
| VR | 300 volts | ||
| IR | 1.00E-3 mA | ||
| Tj | 150 C (302 F) | -55 C (-67 F) |