Panasonic Diode and Rectifier DA6X102S0R

Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X102S0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X102S0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X102S0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X102S0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-DA6X102S0R
Diode and Rectifier 286-DA6X102S0R
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X102S0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X102S0R can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X102S0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X102S0R can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - DA6X102S0R - 868151-DA6X102S0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DA6X102S0R
868151-DA6X102S0R
Diodes, Rectifiers - Arrays - DA6X102S0R 868151-DA6X102S0R
Manufacturer: Panasonic Win Source Part Number: 868151-DA6X102S0R Features: Diode Array 2 Pair Common Anode Standard 80 V 100mA (DC) Surface Mount SOT-23-6 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DA6X102 Categories: Discrete Semiconductor Products Case / Package: Mini6-G4-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: DA6X102S0RDKR, DA6X102S0RCT, DA6X102S0RTR

Manufacturer: Panasonic
Win Source Part Number: 868151-DA6X102S0R
Features: Diode Array 2 Pair Common Anode Standard 80 V 100mA (DC) Surface Mount SOT-23-6
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DA6X102
Categories: Discrete Semiconductor Products
Case / Package: Mini6-G4-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: DA6X102S0RDKR, DA6X102S0RCT, DA6X102S0RTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA6X102S0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA6X102S0R
Discrete Semiconductor Products - Diodes - Rectifiers DA6X102S0R
DIODE ARRAY GP 80V 100MA MINI6

DIODE ARRAY GP 80V 100MA MINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-DA6X102S0R 868151-DA6X102S0R DA6X102S0R
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - DA6X102S0R Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Mini6-G4-B SOT23
RoHS Compliant RoHS
IO 0.1000 amps
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
TVS Diodes - 7705106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details
General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers