Panasonic Diode and Rectifier DA6X101K0R

Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X101K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X101K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X101K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X101K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-DA6X101K0R
Diode and Rectifier 286-DA6X101K0R
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X101K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X101K0R can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, MINI6-G4-B, SC-74, 6 PIN Product overview: DA6X101K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA6X101K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - DA6X101K0R - 730516-DA6X101K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DA6X101K0R
730516-DA6X101K0R
Diodes, Rectifiers - Arrays - DA6X101K0R 730516-DA6X101K0R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 730516-DA6X101K0R Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Reverse Recovery Time (trr): 3ns Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Supplier Device Package: Mini6-G4 Manufacturer Package: SOT-23-6 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: DA6X101 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 100nA at 80V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 730516-DA6X101K0R
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Reverse Recovery Time (trr): 3ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: Mini6-G4
Manufacturer Package: SOT-23-6
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: DA6X101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 80V

Buy Now Datasheet
Diode Arrays - DA6X101K0R - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DA6X101K0R
Diode Arrays DA6X101K0R
DIODE ARRAY GP 80V 100MA MINI6

DIODE ARRAY GP 80V 100MA MINI6

Supplier's Site
Diode, Ultrafast Recovery, 100Ma, 80V; Diode Configuration Panasonic - 56W4027 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 100Ma, 80V; Diode Configuration Panasonic
56W4027
Diode, Ultrafast Recovery, 100Ma, 80V; Diode Configuration Panasonic 56W4027
DIODE, ULTRAFAST RECOVERY, 100mA, 80V; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 100mA, 80V; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site
Diode, Ultrafast Recovery, 100Ma, 80V, Full Reel; Diode Configuration Panasonic - 55W8518 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 100Ma, 80V, Full Reel; Diode Configuration Panasonic
55W8518
Diode, Ultrafast Recovery, 100Ma, 80V, Full Reel; Diode Configuration Panasonic 55W8518
DIODE, ULTRAFAST RECOVERY, 100mA, 80V, FULL REEL; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Diode Case Style:SOT-457 RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 100mA, 80V, FULL REEL; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Diode Case Style:SOT-457 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA6X101K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA6X101K0R
Discrete Semiconductor Products - Diodes - Rectifiers DA6X101K0R
DIODE ARRAY GP 80V 100MA MINI6

DIODE ARRAY GP 80V 100MA MINI6

Supplier's Site
DIODE ARRAY GP 80V 100MA MINI6 - 590-DA6X101K0R - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 100MA MINI6
590-DA6X101K0R
DIODE ARRAY GP 80V 100MA MINI6 590-DA6X101K0R
DIODE ARRAY GP 80V 100MA MINI6

DIODE ARRAY GP 80V 100MA MINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers Diode Arrays
Product Number 286-DA6X101K0R 730516-DA6X101K0R DA6X101K0R 56W4027 DA6X101K0R 590-DA6X101K0R
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - DA6X101K0R Diode Arrays Diode, Ultrafast Recovery, 100Ma, 80V; Diode Configuration Panasonic Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 80V 100MA MINI6
Package Tape and Reel SOT23; SOT-23-6 SOT23 SOT23; SOT-23-6
RoHS Compliant RoHS RoHS RoHS
IO 0.1000 amps
Tj -55 C (-67 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
High-speed switching diode - BAS16VY-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details