Panasonic Bridge Rectifiers - DA4X106U0R DA4X106U0R

Description
Manufacturer: Panasonic Win Source Part Number: 845605-DA4X106U0R Features: Bridge Rectifier 80 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: DA4X106 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: DA4X106U0RCT, DA4X106U0R-ND, DA4X106U0RTR, DA4X106U0RDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 845605-DA4X106U0R Features: Bridge Rectifier 80 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: DA4X106 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: DA4X106U0RCT, DA4X106U0R-ND, DA4X106U0RTR, DA4X106U0RDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DA4X106U0R - 845605-DA4X106U0R - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DA4X106U0R
845605-DA4X106U0R
Bridge Rectifiers - DA4X106U0R 845605-DA4X106U0R
Manufacturer: Panasonic Win Source Part Number: 845605-DA4X106U0R Features: Bridge Rectifier 80 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: DA4X106 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: DA4X106U0RCT, DA4X106U0R-ND, DA4X106U0RTR, DA4X106U0RDKR

Manufacturer: Panasonic
Win Source Part Number: 845605-DA4X106U0R
Features: Bridge Rectifier 80 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: DA4X106
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: DA4X106U0RCT, DA4X106U0R-ND, DA4X106U0RTR, DA4X106U0RDKR

Buy Now Datasheet
Diode and Rectifier - 299-DA4X106U0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-DA4X106U0R
Diode and Rectifier 299-DA4X106U0R
Mixer Diode, Very High Frequency, Silicon, TO-253AA, HALOGEN FREE AND ROHS COMPLIANT, TO-253, MINI4-G4-B, SC-61AB, 4 PIN Product overview: DA4X106U0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DA4X106U0R can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, TO-253AA, HALOGEN FREE AND ROHS COMPLIANT, TO-253, MINI4-G4-B, SC-61AB, 4 PIN Product overview: DA4X106U0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DA4X106U0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DA4X106U0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DA4X106U0R
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DA4X106U0R
BRIDGE RECT 1P 80V 100MA MINI4

BRIDGE RECT 1P 80V 100MA MINI4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 845605-DA4X106U0R 299-DA4X106U0R DA4X106U0R
Product Name Bridge Rectifiers - DA4X106U0R Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier 80 V
Package Cut Tape
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 154895 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS3HVM7.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
High-speed double diode - BAS56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details