Panasonic Discrete Semiconductor Products - Diodes - Rectifiers - Arrays DA4X101K0R

Description
Win Source Part Number: 969821-DA4X101K0R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Package / Case: SC-61AB Supplier Device Package: Mini4-G4-B ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Other Names: DA4X101K0RCT,DA4X101 K0RTR,DA4X101K0RDKR Base Product Number: DA4X101
Request a Quote Datasheet
Description
Win Source Part Number: 969821-DA4X101K0R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Package / Case: SC-61AB Supplier Device Package: Mini4-G4-B ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Other Names: DA4X101K0RCT,DA4X101 K0RTR,DA4X101K0RDKR Base Product Number: DA4X101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 969821-DA4X101K0R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
969821-DA4X101K0R
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 969821-DA4X101K0R
Win Source Part Number: 969821-DA4X101K0R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Package / Case: SC-61AB Supplier Device Package: Mini4-G4-B ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Other Names: DA4X101K0RCT,DA4X101 K0RTR,DA4X101K0RDKR Base Product Number: DA4X101

Win Source Part Number: 969821-DA4X101K0R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 100 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Package / Case: SC-61AB
Supplier Device Package: Mini4-G4-B
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: DA4X101K0RCT,DA4X101K0RTR,DA4X101K0RDKR
Base Product Number: DA4X101

Buy Now
Singapore, Singapore
Diode and Rectifier
286-DA4X101K0R
Diode and Rectifier 286-DA4X101K0R
Mixer Diode, Very High Frequency, Silicon, TO-253AA, HALOGEN FREE AND ROHS COMPLIANT, TO-253, MINI4-G4-B, SC-61AB, 4 PIN Product overview: DA4X101K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA4X101K0R can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, TO-253AA, HALOGEN FREE AND ROHS COMPLIANT, TO-253, MINI4-G4-B, SC-61AB, 4 PIN Product overview: DA4X101K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA4X101K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Ultrafast Recovery, 75Ma, 80V, Sot-143; Diode Configuration Panasonic - 56W3696 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 75Ma, 80V, Sot-143; Diode Configuration Panasonic
56W3696
Diode, Ultrafast Recovery, 75Ma, 80V, Sot-143; Diode Configuration Panasonic 56W3696
DIODE, ULTRAFAST RECOVERY, 75mA, 80V, SOT-143; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:75mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:375mA RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 75mA, 80V, SOT-143; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:75mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:375mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 75Ma, 80V, Sot-143, Full Reel; Diode Configuration Panasonic - 53W7844 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 75Ma, 80V, Sot-143, Full Reel; Diode Configuration Panasonic
53W7844
Diode, Ultrafast Recovery, 75Ma, 80V, Sot-143, Full Reel; Diode Configuration Panasonic 53W7844
DIODE, ULTRAFAST RECOVERY, 75mA, 80V, SOT-143, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:75mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; No. of Pins:4Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 75mA, 80V, SOT-143, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:75mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA4X101K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA4X101K0R
Discrete Semiconductor Products - Diodes - Rectifiers DA4X101K0R
DIODE ARRAY GP 80V 100MA MINI4

DIODE ARRAY GP 80V 100MA MINI4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diodes Rectifiers
Product Number 969821-DA4X101K0R 286-DA4X101K0R 56W3696 DA4X101K0R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode and Rectifier Diode, Ultrafast Recovery, 75Ma, 80V, Sot-143; Diode Configuration Panasonic Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 80 volts
IR 0.1000 mA
Tj 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data