Panasonic Diodes, Rectifiers - Arrays - DA4J101K0R DA4J101K0R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032363-DA4J101K0R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 80V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini4-F3-B Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032363-DA4J101K0R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 80V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini4-F3-B Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DA4J101K0R - 1032363-DA4J101K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DA4J101K0R
1032363-DA4J101K0R
Diodes, Rectifiers - Arrays - DA4J101K0R 1032363-DA4J101K0R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032363-DA4J101K0R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 80V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini4-F3-B Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032363-DA4J101K0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini4-F3-B
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 286-DA4J101K0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-DA4J101K0R
Diode and Rectifier 286-DA4J101K0R
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DA4J101K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA4J101K0R can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DA4J101K0R from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA4J101K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DA4J101K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA4J101K0R
Discrete Semiconductor Products - Diodes - Rectifiers DA4J101K0R
DIODE ARRAY GP 80V 100MA SMINI4

DIODE ARRAY GP 80V 100MA SMINI4

Supplier's Site
Diode, Ultrafast Recovery, 75Ma, 80V, Smini4-F3-B; Diode Configuration Panasonic - 56W4026 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 75Ma, 80V, Smini4-F3-B; Diode Configuration Panasonic
56W4026
Diode, Ultrafast Recovery, 75Ma, 80V, Smini4-F3-B; Diode Configuration Panasonic 56W4026
DIODE, ULTRAFAST RECOVERY, 75mA, 80V, SMINI4-F3-B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:75mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:375mARoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 75mA, 80V, SMINI4-F3-B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:80V; Average Forward Current:75mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Forward Surge Current:375mARoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - DA4J101K0R - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DA4J101K0R
Diode Arrays DA4J101K0R
DIODE ARRAY GP 80V 100MA SMINI4

DIODE ARRAY GP 80V 100MA SMINI4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Rectifiers Diodes Diode Arrays
Product Number 1032363-DA4J101K0R 286-DA4J101K0R DA4J101K0R 56W4026 DA4J101K0R
Product Name Diodes, Rectifiers - Arrays - DA4J101K0R Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast Recovery, 75Ma, 80V, Smini4-F3-B; Diode Configuration Panasonic Diode Arrays
Diode Type Standard
Life Cycle Stage Active Removed
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 80 volts 80 volts
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data