Panasonic 0.1A 300V 59A Diode and Rectifier DA3X107K0L

Description
Rectifier Diode, 1 Element, 0.1A, 300V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DA3X107K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 300V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 300V, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA3X107K0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.1A, 300V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DA3X107K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 300V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 300V, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA3X107K0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 300V 59A Diode and Rectifier
280-DA3X107K0L
0.1A 300V 59A Diode and Rectifier 280-DA3X107K0L
Rectifier Diode, 1 Element, 0.1A, 300V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DA3X107K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 300V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 300V, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA3X107K0L can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.1A, 300V V(RRM), Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DA3X107K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 300V, 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 300V, 59A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA3X107K0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DA3X107K0L - 868150-DA3X107K0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DA3X107K0L
868150-DA3X107K0L
Diodes, Rectifiers - Single - DA3X107K0L 868150-DA3X107K0L
Manufacturer: Panasonic Win Source Part Number: 868150-DA3X107K0L Features: Diode Standard 300 V 100mA Surface Mount MINI3-G3-B Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DA3X107 Categories: Discrete Semiconductor Products Case / Package: Mini3-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: DA3X107K0LCT, DA3X107K0LDKR, DA3X107K0LTR

Manufacturer: Panasonic
Win Source Part Number: 868150-DA3X107K0L
Features: Diode Standard 300 V 100mA Surface Mount MINI3-G3-B
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DA3X107
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: DA3X107K0LCT, DA3X107K0LDKR, DA3X107K0LTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA3X107K0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA3X107K0L
Discrete Semiconductor Products - Diodes - Rectifiers DA3X107K0L
DIODE GP 300V 100MA MINI3-G3-B

DIODE GP 300V 100MA MINI3-G3-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-DA3X107K0L 868150-DA3X107K0L DA3X107K0L
Product Name 0.1A 300V 59A Diode and Rectifier Diodes, Rectifiers - Single - DA3X107K0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 0.1000 amps
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data