Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098404-DA3X103E0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DA3X103E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA3X103E0L can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA MINI3
DIODE, DUAL, 80V, 0.1A, MNI3-G3-B; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:10ns; Forward Surge CurrentRoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA MINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 098404-DA3X103E0L | 286-DA3X103E0L | DA3X103E0L | 62W6032 | DA3X103E0L |
| Product Name | Diodes, Rectifiers - Arrays - DA3X103E0L | 59A Diode and Rectifier | Diode Arrays | Diode, Dual, 80V, 0.1A, Mni3-G3-B; Diode Configuration Panasonic | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |
| VR | 80 volts | 80 volts | 80 volts | ||
| IR | 1.00E-4 mA | 1.00E-4 mA |