Mixer Diode, Very High Frequency, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DA3X102D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 59A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA3X102D0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096395-DA3X102D0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 80V 100MA MINI3
DIODE ARRAY GP 80V 100MA MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-DA3X102D0L | 096395-DA3X102D0L | DA3X102D0L | DA3X102D0L |
| Product Name | 59A Diode and Rectifier | Diodes, Rectifiers - Arrays - DA3X102D0L | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape and Reel | Mini3-G3-B | SC-59; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | |||
| IO | 0.1000 amps | |||
| Tj | -55 C (-67 F) | 150 C (302 F) | ||
| Diode Type | Standard |