Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098470-DA3X101F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini3-G3-B
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 80V 100MA MINI3
DIODE ARRAY GP 80V 100MA MINI3
DIODE ARRAY GP 80V 100MA MINI3
| Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 098470-DA3X101F0L | 590-DA3X101F0L | DA3X101F0L | DA3X101F0L |
| Product Name | Diodes, Rectifiers - Arrays - DA3X101F0L | DIODE ARRAY GP 80V 100MA MINI3 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | Standard | ||
| Life Cycle Stage | Active | Discontinued | Removed | |
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |
| VR | 80 volts | 80 volts | 80 volts | |
| IR | 1.00E-4 mA | 1.00E-4 mA | 1.00E-4 mA |