Panasonic Discrete Semiconductor Products DA3S103EOL

Description
Manufacturer: Panasonic Win Source Part Number: 250656-DA3S103EOL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: DA3S103E Alternative Parts (Cross-Reference): DA3S103E; CMUD2838; BAV70T-7; BAV70T-F; Introduction Date: July 28, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 250656-DA3S103EOL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: DA3S103E Alternative Parts (Cross-Reference): DA3S103E; CMUD2838; BAV70T-7; BAV70T-F; Introduction Date: July 28, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 250656-DA3S103EOL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
250656-DA3S103EOL
Discrete Semiconductor Products 250656-DA3S103EOL
Manufacturer: Panasonic Win Source Part Number: 250656-DA3S103EOL Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: DA3S103E Alternative Parts (Cross-Reference): DA3S103E; CMUD2838; BAV70T-7; BAV70T-F; Introduction Date: July 28, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 250656-DA3S103EOL
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: DA3S103E
Alternative Parts (Cross-Reference): DA3S103E; CMUD2838; BAV70T-7; BAV70T-F;
Introduction Date: July 28, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
80V 0.15A Diode and Rectifier - 286-DA3S103EOL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 0.15A Diode and Rectifier
286-DA3S103EOL
80V 0.15A Diode and Rectifier 286-DA3S103EOL
Rectifier Diode Switching 80V 0.15A 10ns 3-Pin SSMini3-F3-B T/R Product overview: DA3S103EOL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 0.15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA3S103EOL can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 80V 0.15A 10ns 3-Pin SSMini3-F3-B T/R Product overview: DA3S103EOL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 0.15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA3S103EOL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 250656-DA3S103EOL 286-DA3S103EOL
Product Name Discrete Semiconductor Products 80V 0.15A Diode and Rectifier
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Switching Diodes - 7384841P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers