Panasonic Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes DA3S101K0L

Description
Win Source Part Number: 1342446-DA3S101K0L Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Small Signal =< 200mA (Io) , Any Speed Package: Tape & Reel Standard Package: 3,000 Technology: Standard Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Mounting Type: Surface Mount Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3-B ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DA3S101 Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1342446-DA3S101K0L Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Small Signal =< 200mA (Io) , Any Speed Package: Tape & Reel Standard Package: 3,000 Technology: Standard Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Mounting Type: Surface Mount Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3-B ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DA3S101 Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1342446-DA3S101K0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1342446-DA3S101K0L
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1342446-DA3S101K0L
Win Source Part Number: 1342446-DA3S101K0L Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Small Signal =< 200mA (Io) , Any Speed Package: Tape & Reel Standard Package: 3,000 Technology: Standard Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 100 nA @ 80 V Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Mounting Type: Surface Mount Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3-B ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Base Product Number: DA3S101 Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA

Win Source Part Number: 1342446-DA3S101K0L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Small Signal =< 200mA (Io) , Any Speed
Package: Tape & Reel
Standard Package: 3,000
Technology: Standard
Current - Average Rectified (Io): 100mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 100 nA @ 80 V
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Surface Mount
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3-B
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Base Product Number: DA3S101
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-DA3S101K0L
Diode and Rectifier 280-DA3S101K0L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DA3S101K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA3S101K0L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DA3S101K0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA3S101K0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Ultrafast Recovery, 100Ma, 80V, Sot-490, Full Reel; Diode Configuration Panasonic - 53W7834 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 100Ma, 80V, Sot-490, Full Reel; Diode Configuration Panasonic
53W7834
Diode, Ultrafast Recovery, 100Ma, 80V, Sot-490, Full Reel; Diode Configuration Panasonic 53W7834
DIODE, ULTRAFAST RECOVERY, 100mA, 80V, SOT-490, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Diode Case Style:SOT-490 RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 100mA, 80V, SOT-490, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Diode Case Style:SOT-490 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA3S101K0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA3S101K0L
Discrete Semiconductor Products - Diodes - Rectifiers DA3S101K0L
DIODE GP 80V 100MA SSMINI3-F3-B

DIODE GP 80V 100MA SSMINI3-F3-B

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1342446-DA3S101K0L 280-DA3S101K0L 53W7834 DA3S101K0L
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diode and Rectifier Diode, Ultrafast Recovery, 100Ma, 80V, Sot-490, Full Reel; Diode Configuration Panasonic Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.2 volts 1.2 volts 1.2 volts
VR 80 volts
IR 0.1000 mA
trr 3 ns 3 ns
Tj 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data