Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106408-DA3S101F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini3-F3-B
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, 3 PIN Product overview: DA3S101F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA3S101F0L can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA SSMINI3
DIODE ARRAY GP 80V 100MA SSMINI3
DIODE, ULTRAFAST RECOVERY, 65mA, 80V, SOT-490, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:65mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; No. of Pins:3Pins RoHS Compliant: Yes
DIODE, ULTRAFAST RECOVERY, 65mA, 80V, SOT-490; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):65mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:3ns; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes | Diodes |
| Product Number | 106408-DA3S101F0L | 286-DA3S101F0L | DA3S101F0L | DA3S101F0L | 53W7833 | 56W3685 |
| Product Name | Diodes, Rectifiers - Arrays - DA3S101F0L | Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Recovery, 65Ma, 80V, Sot-490, Full Reel; Diode Configuration Panasonic | Diode, Ultrafast Recovery, 65Ma, 80V, Sot-490; Diode Configuration Panasonic |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |
| VR | 80 volts | 80 volts | 80 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA |