Panasonic 116A Diode and Rectifier DA2U10100L

Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DA2U10100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2U10100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DA2U10100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2U10100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
116A Diode and Rectifier - 280-DA2U10100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
116A Diode and Rectifier
280-DA2U10100L
116A Diode and Rectifier 280-DA2U10100L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DA2U10100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2U10100L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, USSMINI2-F2-B, SC-116A, 2 PIN Product overview: DA2U10100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 116A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2U10100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DA2U10100L - 013582-DA2U10100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DA2U10100L
013582-DA2U10100L
Diodes, Rectifiers - Single - DA2U10100L 013582-DA2U10100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013582-DA2U10100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 80V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: DA2U10100L Categories: Discrete Semiconductor Products Case / Package: USSMINI2-F2-B Alternative Parts (Cross-Reference): 1SS426(TL3ASAW,F); 1SS426; HSD119; Introduction Date: May 31, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013582-DA2U10100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: DA2U10100L
Categories: Discrete Semiconductor Products
Case / Package: USSMINI2-F2-B
Alternative Parts (Cross-Reference): 1SS426(TL3ASAW,F); 1SS426; HSD119;
Introduction Date: May 31, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Single Diodes - DA2U10100L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DA2U10100L
Single Diodes DA2U10100L
DIODE GP 80V 100MA USSMINI2-F2-B

DIODE GP 80V 100MA USSMINI2-F2-B

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA2U10100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA2U10100L
Discrete Semiconductor Products - Diodes - Rectifiers DA2U10100L
DIODE GP 80V 100MA USSMINI2-F2-B

DIODE GP 80V 100MA USSMINI2-F2-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-DA2U10100L 013582-DA2U10100L DA2U10100L DA2U10100L
Product Name 116A Diode and Rectifier Diodes, Rectifiers - Single - DA2U10100L Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 0.1000 amps
Tj -40 C (-40 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data