Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013581-DA2S10100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: DA2S101
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Alternative Parts (Cross-Reference): 1SS400TE61; 1SS400FHTE61; 1SS400GFHT2R;
Introduction Date: December 02, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DA2S10100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2S10100L can be used for catalog matching and distributor lookup.
DIODE GP 80V 100MA SSMINI2-F5-B
DIODE, ULTRAFAST RECOVERY, 100mA, 80V, SOD-523; Diode Configuration:Single
DIODE GP 80V 100MA SSMINI2-F5-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 013581-DA2S10100L | 280-DA2S10100L | DA2S10100L | 56W3676 | DA2S10100L |
| Product Name | Diodes, Rectifiers - Single - DA2S10100L | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Recovery, 100Ma, 80V, Sod-523; Diode Configuration Panasonic | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |
| VR | 80 volts | 80 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA | |||
| trr | 3 ns | 3 ns | 3 ns |