Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013580-DA2JF8100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 200mA
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE, FAST RECOVERY, 200mA, 800V, SMINI2-F5-B; Repetitive Peak Reverse Voltage:800V; Average Forward Current:200mA; Diode Configuration:Single
DIODE, 800V, 0.2A, SMINI2-F5-B; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE GP 800V 200MA SMINI2-F5-B
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 013580-DA2JF8100L | 56W3672 | 62W6004 | DA2JF8100L |
| Product Name | Diodes, Rectifiers - Single - DA2JF8100L | Diode, Fast Recovery, 200Ma, 800V, Smini2-F5-B; Repetitive Peak Reverse Voltage Panasonic | Diode, 800V, 0.2A, Smini2-F5-B; Repetitive Reverse Voltage Vrrm Max Panasonic | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |
| VR | 800 volts | 800 volts | ||
| IR | 0.0100 mA | |||
| trr | 45 ns | 45 ns | 45 ns |