Rectifier Diode, 1 Element, 0.3A, 300V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DA2JF2300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 300V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 300V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2JF2300L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 080325-DA2JF2300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 300mA
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Capacitance @ Vr, F: 3.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE GP 300V 300MA SMINI2-F5-B
DIODE GP 300V 300MA SMINI2-F5-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 280-DA2JF2300L | 080325-DA2JF2300L | DA2JF2300L | DA2JF2300L |
| Product Name | 0.3A 300V 90A Diode and Rectifier | Diodes, Rectifiers - Single - DA2JF2300L | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 0.3000 amps | |||
| Tj | -40 C (-40 F) | 150 C (302 F) | ||
| Diode Type | Standard |