Panasonic 0.2A 300V 90A Diode and Rectifier DA2J10800L

Description
Rectifier Diode, 1 Element, 0.2A, 300V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DA2J10800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 300V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2J10800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.2A, 300V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DA2J10800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 300V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2J10800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2A 300V 90A Diode and Rectifier - 280-DA2J10800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 300V 90A Diode and Rectifier
280-DA2J10800L
0.2A 300V 90A Diode and Rectifier 280-DA2J10800L
Rectifier Diode, 1 Element, 0.2A, 300V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DA2J10800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 300V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2J10800L can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 300V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DA2J10800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 300V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2J10800L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DA2J10800L - 1032357-DA2J10800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DA2J10800L
1032357-DA2J10800L
Diodes, Rectifiers - Single - DA2J10800L 1032357-DA2J10800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032357-DA2J10800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 300V Capacitance @ Vr, F: 3.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032357-DA2J10800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 300V
Capacitance @ Vr, F: 3.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, 200Ma, 300V, Smini2-F5-B; Diode Configuration Panasonic - 56W3675 - Newark, An Avnet Company
Chicago, IL, United States
Diode, 200Ma, 300V, Smini2-F5-B; Diode Configuration Panasonic
56W3675
Diode, 200Ma, 300V, Smini2-F5-B; Diode Configuration Panasonic 56W3675
DIODE, 200mA, 300V, SMINI2-F5-B; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:300V; Average Forward Current:200mA; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:1A; Diode Case Style:SOD-323F RoHS Compliant: Yes

DIODE, 200mA, 300V, SMINI2-F5-B; Diode Configuration:Single; Repetitive Peak Reverse Voltage:300V; Average Forward Current:200mA; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:1A; Diode Case Style:SOD-323F RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, 200Ma, 300V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic - 53W7818 - Newark, An Avnet Company
Chicago, IL, United States
Diode, 200Ma, 300V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic
53W7818
Diode, 200Ma, 300V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic 53W7818
DIODE, 200mA, 300V, SMINI2-F5-B, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:300V; Average Forward Current:200mA; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:1A; Product Range:-RoHS Compliant: Yes

DIODE, 200mA, 300V, SMINI2-F5-B, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:300V; Average Forward Current:200mA; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:1A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA2J10800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA2J10800L
Discrete Semiconductor Products - Diodes - Rectifiers DA2J10800L
DIODE GP 300V 200MA SMINI2-F5-B

DIODE GP 300V 200MA SMINI2-F5-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 280-DA2J10800L 1032357-DA2J10800L 56W3675 53W7818 DA2J10800L
Product Name 0.2A 300V 90A Diode and Rectifier Diodes, Rectifiers - Single - DA2J10800L Diode, 200Ma, 300V, Smini2-F5-B; Diode Configuration Panasonic Diode, 200Ma, 300V, Smini2-F5-B, Full Reel; Diode Configuration Panasonic Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data