Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F5-B, SC-90A, 2 PIN Product overview: DA2J10400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2J10400L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 080324-DA2J10400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 500nA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE GP 80V 200MA SMINI2-F5-B
DIODE GP 80V 200MA SMINI2-F5-B
DIODE, ULTRAFAST RECOVERY, 200mA, 80V, SMINI2-F5-B; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 280-DA2J10400L | 080324-DA2J10400L | DA2J10400L | DA2J10400L | 56W3674 |
| Product Name | 90A Diode and Rectifier | Diodes, Rectifiers - Single - DA2J10400L | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Recovery, 200Ma, 80V, Smini2-F5-B; Diode Configuration Panasonic |
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | |||
| Diode Type | Standard |