Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013579-DA2J10100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: DA2J101
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Introduction Date: December 02, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
DIODE, ULTRAFAST RECOVERY, 100mA, 80V, SMINI2-F5-B; Diode Configuration:Single
DIODE, ULTRAFAST RECOVERY, 100mA, 80V, SMINI2-F5-B, FULL REEL; Diode Configuration:Single
DIODE GP 80V 100MA SMINI2-F5-B
DIODE GP 80V 100MA SMINI2-F5-B
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 013579-DA2J10100L | 56W3673 | DA2J10100L | DA2J10100L |
| Product Name | Diodes, Rectifiers - Single - DA2J10100L | Diode, Ultrafast Recovery, 100Ma, 80V, Smini2-F5-B; Diode Configuration Panasonic | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |
| VR | 80 volts | 80 volts | ||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||
| trr | 3 ns | 3 ns | 3 ns |