Panasonic 104A Diode and Rectifier DA2710100L

Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DA2710100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2710100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DA2710100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2710100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
104A Diode and Rectifier - 280-DA2710100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
104A Diode and Rectifier
280-DA2710100L
104A Diode and Rectifier 280-DA2710100L
Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DA2710100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2710100L can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DA2710100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 104A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DA2710100L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DA2710100L - 1032356-DA2710100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DA2710100L
1032356-DA2710100L
Diodes, Rectifiers - Single - DA2710100L 1032356-DA2710100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032356-DA2710100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 75V Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SSSMini2-F4-B Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032356-DA2710100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSSMini2-F4-B
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA2710100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA2710100L
Discrete Semiconductor Products - Diodes - Rectifiers DA2710100L
DIODE GP 80V 100MA SSSMINI2-F4-B

DIODE GP 80V 100MA SSSMINI2-F4-B

Supplier's Site
Single Diodes - DA2710100L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DA2710100L
Single Diodes DA2710100L
DIODE GP 80V 100MA SSSMINI2-F4-B

DIODE GP 80V 100MA SSSMINI2-F4-B

Supplier's Site
Diode, Ultrafast Recovery, 100Ma, 80V, Sod-723, Full Reel; Diode Configuration Panasonic - 53W7825 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 100Ma, 80V, Sod-723, Full Reel; Diode Configuration Panasonic
53W7825
Diode, Ultrafast Recovery, 100Ma, 80V, Sod-723, Full Reel; Diode Configuration Panasonic 53W7825
DIODE, ULTRAFAST RECOVERY, 100mA, 80V, SOD-723, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Diode Case Style:SOD-723 RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 100mA, 80V, SOD-723, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:3ns; Diode Case Style:SOD-723 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Diodes Diodes
Product Number 280-DA2710100L 1032356-DA2710100L DA2710100L DA2710100L 53W7825
Product Name 104A Diode and Rectifier Diodes, Rectifiers - Single - DA2710100L Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Ultrafast Recovery, 100Ma, 80V, Sod-723, Full Reel; Diode Configuration Panasonic
Package Tape and Reel
RoHS Compliant RoHS RoHS
IO 0.1000 amps
Tj -55 C (-67 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data