Panasonic Diodes, Rectifiers - Single - DA22F2100L DA22F2100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013578-DA22F2100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 60pF @ 0V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F4-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013578-DA22F2100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 60pF @ 0V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F4-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DA22F2100L - 013578-DA22F2100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DA22F2100L
013578-DA22F2100L
Diodes, Rectifiers - Single - DA22F2100L 013578-DA22F2100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 013578-DA22F2100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 60pF @ 0V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F4-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 013578-DA22F2100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 60pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F4-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Diode, 200V, 1A, Mini2-F4-B; Repetitive Reverse Voltage Vrrm Max Panasonic - 62W6013 - Newark, An Avnet Company
Chicago, IL, United States
Diode, 200V, 1A, Mini2-F4-B; Repetitive Reverse Voltage Vrrm Max Panasonic
62W6013
Diode, 200V, 1A, Mini2-F4-B; Repetitive Reverse Voltage Vrrm Max Panasonic 62W6013
DIODE, 200V, 1A, MINI2-F4-B; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:15A; RoHS Compliant: Yes

DIODE, 200V, 1A, MINI2-F4-B; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:15A; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - DA22F2100L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DA22F2100L
Single Diodes DA22F2100L
DIODE GP 200V 1A MINI2-F4-B

DIODE GP 200V 1A MINI2-F4-B

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Diodes
Product Number 013578-DA22F2100L 62W6013 DA22F2100L
Product Name Diodes, Rectifiers - Single - DA22F2100L Diode, 200V, 1A, Mini2-F4-B; Repetitive Reverse Voltage Vrrm Max Panasonic Single Diodes
Diode Type Standard
VF 0.9800 volts 0.9800 volts 0.9800 volts
VR 200 volts 200 volts 200 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 284-SMP1321-508 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details