PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:1.5m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:100mA; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 25H9021 |
| Product Name | Photoelectric Sensor; Sensor Output Panasonic |
| Operation Distance | 59.06 inch (1500 mm) |