PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:3m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:200mA; Product Range:-; Sensor Input:Optical RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 03H3589 |
| Product Name | Photoelectric Sensor; Sensor Output Panasonic |
| Operation Distance | 118 inch (3000 mm) |