- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial CY-121VA

Description
Reflective, Diffuse Optical Sensor 3.937" (100mm) NPN - Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-1433-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-1433-ND
Photoelectric, Industrial 1110-1433-ND
Reflective, Diffuse Optical Sensor 3.937" (100mm) NPN - Open Collector

Reflective, Diffuse Optical Sensor 3.937" (100mm) NPN - Open Collector

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-1433-ND
Product Name Photoelectric, Industrial
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric distance sensor - OGD596 - ifm electronic gmbh
Specs
Operation Distance 0.9843 to 11.81 inch (25 to 300 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Beam Type Visible
View Details
Proximity sensor - SMEO-8E-M12-LED-230 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
NAMUR Inductive Proximity Sensor - S3268 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 inch (10 mm)
View Details