PHOTOELECTRIC SENSOR, 0M TO 12M, AC DARK-ON; Sensor Output:AC DO; Sensing Range Max:12m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:200mA; Product Range:-; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 25H8996 |
| Product Name | Photoelectric Sensor, 0M To 12M, Ac Dark-On; Sensor Output Panasonic |
| Operation Distance | 472 inch (12000 mm) |