Panasonic Sensor, Diffuse, 20-300Mm, Pnp, M8; Sensing Range Max Panasonic CX442PZ

Description
SENSOR, DIFFUSE, 20-300MM, PNP, M8; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes
Description
SENSOR, DIFFUSE, 20-300MM, PNP, M8; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diffuse, 20-300Mm, Pnp, M8; Sensing Range Max Panasonic - 08X8558 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 20-300Mm, Pnp, M8; Sensing Range Max Panasonic
08X8558
Sensor, Diffuse, 20-300Mm, Pnp, M8; Sensing Range Max Panasonic 08X8558
SENSOR, DIFFUSE, 20-300MM, PNP, M8; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

SENSOR, DIFFUSE, 20-300MM, PNP, M8; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X8558
Product Name Sensor, Diffuse, 20-300Mm, Pnp, M8; Sensing Range Max Panasonic
Operation Distance 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-10-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000000492-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details