PHOTOELECTRIC SENSOR, 0M TO 5M, NPN; Sensing Range Max:5m; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Retroreflective
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 96H2370 |
| Product Name | Photoelectric Sensor, 0M To 5M, Npn; Sensing Range Max Panasonic |
| Operation Distance | 197 inch (5000 mm) |