Sensor, RETRO-POLAR, 3m, m8, PNP, 2m
PHOTO SENSOR, 3M, PNP, 0.1A ROHS COMPLIANT: YES
SENSOR/REFLECTOR, RETRO-POLAR, W/RF-23, RED LED, 3M, M8 CONNECTOR, 12-24VDC, NPN. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 8089442 | 34AK4691 | 24381291 |
| Product Name | Photoelectric Sensors | Photo Sensor, 3M, Pnp, 0.1A Rohs Compliant Panasonic | Photoelectric |
| Body Shape | Rectangular; Other; Block |