PHOTOELECTRIC SENSOR, 50MM TO 1000MM, NPN; Sensing Range Max:1m; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Retroreflective
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 40T7678 |
| Product Name | Photoelectric Sensor, 50Mm To 1000Mm, Npn; Sensing Range Max Panasonic |
| Operation Distance | 39.37 inch (1000 mm) |