PHOTOELECTRIC SENSOR, 50MM TO 500MM, NPN; Sensing Range Max:500mm; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Retroreflective
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 73K7691 |
| Product Name | Photoelectric Sensor, 50Mm To 500Mm, Npn; Sensing Range Max Panasonic |
| Operation Distance | 19.69 inch (500 mm) |