The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments.
There are also models that are specifically design for resistance to oil, coolant, or ethanol. Couple this with high electrical noise resistance and a built in interference prevention function, and you have one of the most robust sensors on the market.
Features:
PHOTOELECTRIC SENSOR, 15MM TO 100MM, NPN; Sensing Range Max:100mm; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Adjustable-Fiel
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 70036142 | 73K7687 |
| Product Name | SENSOR,PHOTOELECTRIC,COMPACT,ADJUSTABLEFIELD,BGS/FGS,15 TO 100MM | Photoelectric Sensor, 15Mm To 100Mm, Npn; Sensing Range Max Panasonic |
| Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) |