PHOTOELECTRIC SENSOR, 2MM TO 50MM, NPN; Sensing Range Max:50mm; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Adjustable-Fiel
PHOTO SENSOR, 50MM, REFLECTIVE, 24V ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 96H2342 | 59AK7237 |
| Product Name | Photoelectric Sensor, 2Mm To 50Mm, Npn; Sensing Range Max Panasonic | Photo Sensor, 50Mm, Reflective, 24V Rohs Compliant Panasonic |
| Operation Distance | 1.97 inch (50 mm) |