PHOTOELECTRIC SENSOR, 0MM TO 100MM, NPN; Sensing Range Max:100mm; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Diffuse-Reflect
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 73K7672 |
| Product Name | Photoelectric Sensor, 0Mm To 100Mm, Npn; Sensing Range Max Panasonic |
| Operation Distance | 3.94 inch (100 mm) |