PHOTOELECTRIC SENSOR, 70MM TO 300MM, NPN; Sensing Range Max:300mm; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Diffuse-Reflect
PHOTO SENSOR, 300MM, DIFF REFLECTIVE ROHS COMPLIANT: YES
The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments.
There are also models that are specifically design for resistance to oil, coolant, or ethanol. Couple this with high electrical noise resistance and a built in interference prevention function, and you have one of the most robust sensors on the market.
Features:
| Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 96H2332 | 59AK7236 | 70036138 |
| Product Name | Photoelectric Sensor, 70Mm To 300Mm, Npn; Sensing Range Max Panasonic | Photo Sensor, 300Mm, Diff Reflective Rohs Compliant Panasonic | SENSOR,PHOTOELECTRIC,COMPACT,DIFFUSE,LO/DO,70 TO 200MM |
| Operation Distance | 11.81 inch (300 mm) | 7.87 inch (200 mm) |