PHOTO SENSOR, 800MM, DIFF REFLECTIVE ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 4805275 | 59AK7235 |
| Product Name | Photoelectric Sensors | Photo Sensor, 800Mm, Diff Reflective Rohs Compliant Panasonic |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 31.5 inch (800 mm) | |
| Optical Technology Type | Diffuse |