Panasonic SENSOR,PHOTOELECTRIC,COMPACT,DIFFUSE,LO/DO,300MM CX-421

Description
The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments. There are also models that are specifically design for resistance to oil, coolant, or ethanol. Couple this with high electrical noise resistance and a built in interference prevention function, and you have one of the most robust sensors on the market. Features: Incorporated Acrylic that Strongly Resists Oils and Coolants Reductions in Power Consumption Up to 60% Resistance to High-Frequency Noise Has Increased Stronger Output Short-Circuit Resistance Unique Optics and Specialized Electronic Circuit Design Allows Sensing to 0.016 In.
Description
The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments. There are also models that are specifically design for resistance to oil, coolant, or ethanol. Couple this with high electrical noise resistance and a built in interference prevention function, and you have one of the most robust sensors on the market. Features: Incorporated Acrylic that Strongly Resists Oils and Coolants Reductions in Power Consumption Up to 60% Resistance to High-Frequency Noise Has Increased Stronger Output Short-Circuit Resistance Unique Optics and Specialized Electronic Circuit Design Allows Sensing to 0.016 In.

Suppliers

Company
Product
Description
Supplier Links
SENSOR,PHOTOELECTRIC,COMPACT,DIFFUSE,LO/DO,300MM - 70036136 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR,PHOTOELECTRIC,COMPACT,DIFFUSE,LO/DO,300MM
70036136
SENSOR,PHOTOELECTRIC,COMPACT,DIFFUSE,LO/DO,300MM 70036136
The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments. There are also models that are specifically design for resistance to oil, coolant, or ethanol. Couple this with high electrical noise resistance and a built in interference prevention function, and you have one of the most robust sensors on the market. Features: Incorporated Acrylic that Strongly Resists Oils and Coolants Reductions in Power Consumption Up to 60% Resistance to High-Frequency Noise Has Increased Stronger Output Short-Circuit Resistance Unique Optics and Specialized Electronic Circuit Design Allows Sensing to 0.016 In.

The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments.
There are also models that are specifically design for resistance to oil, coolant, or ethanol. Couple this with high electrical noise resistance and a built in interference prevention function, and you have one of the most robust sensors on the market.
Features:

  • Incorporated Acrylic that Strongly Resists Oils and Coolants
  • Reductions in Power Consumption Up to 60%
  • Resistance to High-Frequency Noise Has Increased
  • Stronger Output Short-Circuit Resistance
  • Unique Optics and Specialized Electronic Circuit Design Allows Sensing to 0.016 In.
Supplier's Site
Photoelectric Sensor, 0Mm To 300Mm, Npn; Sensing Range Max Panasonic - 96H2313 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0Mm To 300Mm, Npn; Sensing Range Max Panasonic
96H2313
Photoelectric Sensor, 0Mm To 300Mm, Npn; Sensing Range Max Panasonic 96H2313
PHOTOELECTRIC SENSOR, 0MM TO 300MM, NPN; Sensing Range Max:300mm; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Diffuse-Reflect ive RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 0MM TO 300MM, NPN; Sensing Range Max:300mm; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Diffuse-Reflective RoHS Compliant: Yes

Supplier's Site
Photo Sensor, 300Mm, Diff Reflective Rohs Compliant Panasonic - 59AK7233 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 300Mm, Diff Reflective Rohs Compliant Panasonic
59AK7233
Photo Sensor, 300Mm, Diff Reflective Rohs Compliant Panasonic 59AK7233
PHOTO SENSOR, 300MM, DIFF REFLECTIVE ROHS COMPLIANT: YES

PHOTO SENSOR, 300MM, DIFF REFLECTIVE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 70036136 96H2313 59AK7233
Product Name SENSOR,PHOTOELECTRIC,COMPACT,DIFFUSE,LO/DO,300MM Photoelectric Sensor, 0Mm To 300Mm, Npn; Sensing Range Max Panasonic Photo Sensor, 300Mm, Diff Reflective Rohs Compliant Panasonic
Operation Distance 11.81 inch (300 mm) 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1048015-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Beam Type Visible
View Details
Through-Beam Photoelectric Sensor - PTR4P5MPS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 120 inch (3040 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details