Panasonic Photoelectric Sensors CX-421-P-Z

Description
REFLECTIVE SENSOR, 30MM
Request a Quote
Description
REFLECTIVE SENSOR, 30MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 4805196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
4805196
Photoelectric Sensors 4805196
REFLECTIVE SENSOR, 30MM

REFLECTIVE SENSOR, 30MM

Supplier's Site
Photo Sensor, 300Mm, Pnp, 0.1A Rohs Compliant Panasonic - 34AK4687 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 300Mm, Pnp, 0.1A Rohs Compliant Panasonic
34AK4687
Photo Sensor, 300Mm, Pnp, 0.1A Rohs Compliant Panasonic 34AK4687
PHOTO SENSOR, 300MM, PNP, 0.1A ROHS COMPLIANT: YES

PHOTO SENSOR, 300MM, PNP, 0.1A ROHS COMPLIANT: YES

Supplier's Site
Photoelectric - 24376925 - Radwell International
Willingboro, NJ, United States
Photoelectric
24376925
Photoelectric 24376925
DIFFUSE-SHORTINFRARE D, LED, 300 MM, M8 CONNECTOR, 12-24 VDC, PNP. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE-SHORTINFRARED, LED, 300 MM, M8 CONNECTOR, 12-24 VDC, PNP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SUNX LTD Sensors & Switches CX-421-P-Z

SUNX LTD Sensors & Switches CX-421-P-Z

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 4805196 34AK4687 24376925
Product Name Photoelectric Sensors Photo Sensor, 300Mm, Pnp, 0.1A Rohs Compliant Panasonic Photoelectric
Body Shape Rectangular; Other; Block
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse
Unlock Full Specs
to access all available technical data