PHOTOELECTRIC SENSOR, 0M TO 30M, PNP; Sensing Range Max:30m; Sensor Output:PNP; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 40T7672 |
| Product Name | Photoelectric Sensor, 0M To 30M, Pnp; Sensing Range Max Panasonic |
| Operation Distance | 1181 inch (30000 mm) |