- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial CX-413-P-C5

Description
Through-Beam Optical Sensor 30m PNP - Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - CX-413-P-C5-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
CX-413-P-C5-ND
Photoelectric, Industrial CX-413-P-C5-ND
Through-Beam Optical Sensor 30m PNP - Open Collector

Through-Beam Optical Sensor 30m PNP - Open Collector

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number CX-413-P-C5-ND
Product Name Photoelectric, Industrial
Operation Distance 1181 inch (30000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre optic through-beam sensor - E20615 - ifm electronic gmbh
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Through Beam
Length 78.74 inch (2000 mm)
View Details
Proximity sensor - SIEN-M5B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3114 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details