- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial CX-412-P-Z

Description
Through-Beam Optical Sensor 15m PNP - Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-2543-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-2543-ND
Photoelectric, Industrial 1110-2543-ND
Through-Beam Optical Sensor 15m PNP - Open Collector

Through-Beam Optical Sensor 15m PNP - Open Collector

Supplier's Site Datasheet
 - 9012771 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CX-400 series achieves reductions in power consumption of up to 60%, they are environmentally and user friendly. The CX-400 series have three different cable length types. Sensors that are environmentally and user friendly. Reduce Carbon Emissions. Ultra-compact design. One-way light barriers with wide range or with visible spot. Light/dark switching. Short-circuit-proof Sensor Style = Block Detection Type = Through Beam (Emitter and Receiver) Detection Range = Maximum of 15 m Output Type = PNP Electrical Connection = M8 Connector Maximum DC Voltage = 24V Optical Technology = LED Light Source = Infrared LED IP Rating = IP67 Response Time = 1 ms

The CX-400 series achieves reductions in power consumption of up to 60%, they are environmentally and user friendly.
The CX-400 series have three different cable length types. Sensors that are environmentally and user friendly. Reduce Carbon Emissions. Ultra-compact design. One-way light barriers with wide range or with visible spot. Light/dark switching. Short-circuit-proof
Sensor Style = Block
Detection Type = Through Beam (Emitter and Receiver)
Detection Range = Maximum of 15 m
Output Type = PNP
Electrical Connection = M8 Connector
Maximum DC Voltage = 24V
Optical Technology = LED
Light Source = Infrared LED
IP Rating = IP67
Response Time = 1 ms

Supplier's Site
Photo Sensor, 15M, Through Beam, 24V Rohs Compliant Panasonic - 59AK7232 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 15M, Through Beam, 24V Rohs Compliant Panasonic
59AK7232
Photo Sensor, 15M, Through Beam, 24V Rohs Compliant Panasonic 59AK7232
PHOTO SENSOR, 15M, THROUGH BEAM, 24V ROHS COMPLIANT: YES

PHOTO SENSOR, 15M, THROUGH BEAM, 24V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 1110-2543-ND 9012771 59AK7232
Product Name Photoelectric, Industrial Photo Sensor, 15M, Through Beam, 24V Rohs Compliant Panasonic
Operation Distance 591 inch (15000 mm) 591 inch (15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Style Photoelectric Sensor - 42CST-D1MPA2-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details
 - 7141577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
ANSI Street Lighting Photocells - EF7300-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details