Through-Beam Optical Sensor 32.80' (10m) NPN - Open Collector/Dark-ON
The CX-400 series achieves reductions in power consumption of up to 60%, they are environmentally and user friendly.
The CX-400 series have three different cable length types. Sensors that are environmentally and user friendly. Reduce Carbon Emissions. Ultra-compact design. One-way light barriers with wide range or with visible spot. Light/dark switching. Short-circuit-proof
Sensor Style = Block
Detection Type = Through Beam (Emitter and Receiver)
Detection Range = 10 m
Output Type = NPN
Electrical Connection = 2m Cable
Maximum DC Voltage = 24V
Optical Technology = Phototransistor
Light Source = Red LED
IP Rating = IP67
Maximum Current = 100 mA
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 1110-1399-ND | 8089363 |
Product Name | Photoelectric, Industrial | |
Operation Distance | 394 inch (9997 mm) | 394 inch (10000 mm) |
Operating Temperature | -13 to 131 F (-25 to 55 C) | |
Optical Technology Type | Through Beam | Through Beam |