Panasonic Photoelectric Sensor, 0M To 10M, Npn; Sensing Range Max Panasonic CX-411

Description
PHOTOELECTRIC SENSOR, 0M TO 10M, NPN; Sensing Range Max:10m; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Through-Beam RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 0M TO 10M, NPN; Sensing Range Max:10m; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Through-Beam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 0M To 10M, Npn; Sensing Range Max Panasonic - 96H2293 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0M To 10M, Npn; Sensing Range Max Panasonic
96H2293
Photoelectric Sensor, 0M To 10M, Npn; Sensing Range Max Panasonic 96H2293
PHOTOELECTRIC SENSOR, 0M TO 10M, NPN; Sensing Range Max:10m; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Through-Beam RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 0M TO 10M, NPN; Sensing Range Max:10m; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Through-Beam RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric Sensor, 0M To 10M, Npn Rohs Compliant Panasonic - 34AK1780 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0M To 10M, Npn Rohs Compliant Panasonic
34AK1780
Photoelectric Sensor, 0M To 10M, Npn Rohs Compliant Panasonic 34AK1780
PHOTOELECTRIC SENSOR, 0M TO 10M, NPN ROHS COMPLIANT: YES

PHOTOELECTRIC SENSOR, 0M TO 10M, NPN ROHS COMPLIANT: YES

Supplier's Site
Photoelectric - 24377118 - Radwell International
Willingboro, NJ, United States
Photoelectric
24377118
Photoelectric 24377118
THRU-BEAM, RED LED, 10 METER CABLE, 12-24VDC, NPN. FREE 2 YEAR RADWELL WARRANTY

THRU-BEAM, RED LED, 10 METER CABLE, 12-24VDC, NPN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 96H2293 34AK1780 24377118
Product Name Photoelectric Sensor, 0M To 10M, Npn; Sensing Range Max Panasonic Photoelectric Sensor, 0M To 10M, Npn Rohs Compliant Panasonic Photoelectric
Operation Distance 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2133759 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 7.87 to 394 inch (200 to 10000 mm)
Power Requirements DC Powered
View Details
Diffuse scan - SOOD-BS-R-PN-50 - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details