Panasonic Motor Driven Pump CS-MKE9NB4U

Description
DISCONTINUED BY MANUFACTURER 01/31/2020, HEAT PUMP, MULTI SPLIT, CEILING RECESSED, INDOOR ONLY, 9000 BTU COOLING / 12300 BTU HEATING, CONNECTS 2-4 UNITS WITH SINGLE OUTDOOR UNIT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 01/31/2020, HEAT PUMP, MULTI SPLIT, CEILING RECESSED, INDOOR ONLY, 9000 BTU COOLING / 12300 BTU HEATING, CONNECTS 2-4 UNITS WITH SINGLE OUTDOOR UNIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 128252847 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
128252847
Motor Driven Pump 128252847
DISCONTINUED BY MANUFACTURER 01/31/2020, HEAT PUMP, MULTI SPLIT, CEILING RECESSED, INDOOR ONLY, 9000 BTU COOLING / 12300 BTU HEATING, CONNECTS 2-4 UNITS WITH SINGLE OUTDOOR UNIT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 01/31/2020, HEAT PUMP, MULTI SPLIT, CEILING RECESSED, INDOOR ONLY, 9000 BTU COOLING / 12300 BTU HEATING, CONNECTS 2-4 UNITS WITH SINGLE OUTDOOR UNIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 128252847
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

02D3-X1.5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Water Pumps - 2805134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Power Source 230 V
View Details