Panasonic 3V Battery Non-Rechargeable CR3032

Description
Lithium Battery Coin 3V 500mAh Primary Product overview: CR3032 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR3032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Lithium Battery Coin 3V 500mAh Primary Product overview: CR3032 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR3032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Battery Non-Rechargeable - 90-CR3032 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR3032
3V Battery Non-Rechargeable 90-CR3032
Lithium Battery Coin 3V 500mAh Primary Product overview: CR3032 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR3032 can be used for catalog matching and distributor lookup.

Lithium Battery Coin 3V 500mAh Primary Product overview: CR3032 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR3032 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Batteries Non-Rechargeable (Primary) - P121-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P121-ND
Batteries Non-Rechargeable (Primary) P121-ND
Coin, 30.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 30.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - CR3032 - ODG (Origin Data Global)
Shenzhen, China
Batteries Non-Rechargeable (Primary)
CR3032
Batteries Non-Rechargeable (Primary) CR3032
BATTERY LITHIUM 3V COIN 30MM

BATTERY LITHIUM 3V COIN 30MM

Supplier's Site Datasheet
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6562 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6562
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6562
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:500mAh; Battery Terminals:Pressure Contact; External Diameter:30mm; External Height:3.2mmRoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:500mAh; Battery Terminals:Pressure Contact; External Diameter:30mm; External Height:3.2mmRoHS Compliant: NA

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - CR3032 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR3032
Battery Products - Batteries Non-Rechargeable (Primary) CR3032
BATTERY LITHIUM 3V COIN 30MM

BATTERY LITHIUM 3V COIN 30MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries Batteries Batteries
Product Number 90-CR3032 P121-ND CR3032 15C6562 CR3032
Product Name 3V Battery Non-Rechargeable Batteries Non-Rechargeable (Primary) Batteries Non-Rechargeable (Primary) Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries Battery Products - Batteries Non-Rechargeable (Primary)
Capacity 0.5000 ampere-hr 0.5000 ampere-hr 0.5000 ampere-hr 0.5000 ampere-hr
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Standard Cylindrical Battery Sizes Coin, 30.0mm Coin Cell Coin, 30.0mm
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1224-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 33 inch (838 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details