Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries CR2477-1HF

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1Ah; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:7.7mm RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1Ah; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:7.7mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 26C1276 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
26C1276
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 26C1276
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1Ah; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:7.7mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1Ah; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:7.7mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 26C1276
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details